ECS Inc. International Surface Mount Oscillators ECS-2033-240-AU

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3 V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 75.000 MHz, with frequency stability options of ±100, ±50, or ±25 ppm. Operating temperature ranges from -10 to +70 °C, with an extended -40 to +85 °C option. Supply voltage is 3.135 to 3.465 VDC, and output is CMOS with a 15 pF load. Input current ranges from 5 to 24 mA depending on frequency. Standby current is 10 μA at VIL. Rise and fall times are 10 ns. The package is ceramic base with metal lid, AuSn sealing, and gold/nickel plated terminals, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-2033 is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3 V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 75.000 MHz, with frequency stability options of ±100, ±50, or ±25 ppm. Operating temperature ranges from -10 to +70 °C, with an extended -40 to +85 °C option. Supply voltage is 3.135 to 3.465 VDC, and output is CMOS with a 15 pF load. Input current ranges from 5 to 24 mA depending on frequency. Standby current is 10 μA at VIL. Rise and fall times are 10 ns. The package is ceramic base with metal lid, AuSn sealing, and gold/nickel plated terminals, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-240-AU - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-240-AU
Surface Mount Oscillators ECS-2033-240-AU
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1860DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1860DKR-ND
Oscillators XC1860DKR-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1860TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1860TR-ND
Oscillators XC1860TR-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1860CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1860CT-ND
Oscillators XC1860CT-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24Mhz, Cmos, Smd, 2.5X2Mm Rohs Compliant Ecs Inc International - 61AK1864 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, Cmos, Smd, 2.5X2Mm Rohs Compliant Ecs Inc International
61AK1864
Oscillator, 24Mhz, Cmos, Smd, 2.5X2Mm Rohs Compliant Ecs Inc International 61AK1864
OSCILLATOR, 24MHZ, CMOS, SMD, 2.5X2MM ROHS COMPLIANT: YES

OSCILLATOR, 24MHZ, CMOS, SMD, 2.5X2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ECS-2033-240-AU XC1860DKR-ND 61AK1864
Product Name Surface Mount Oscillators Oscillators Oscillator, 24Mhz, Cmos, Smd, 2.5X2Mm Rohs Compliant Ecs Inc International
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - XC246-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers