The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 ppm to ±50 ppm, and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it provides LVCMOS/LVTTL compatible outputs with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device has a reliability rating of 2 FIT (500 million hour MTBF), complies with Pb-free, RoHS, and REACH standards, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity requirements.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-18E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |