The SiT8208 is a silicon oscillator providing frequencies from 1 to 80 MHz with output formats compatible with LVCMOS/LVTTL. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 PPM over the extended commercial temperature range of -20 to +70 °C and industrial range of -40 to +85 °C, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features 100% pin-to-pin compatibility with quartz oscillators, operates on supply voltages of 1.71 to 3.63 V, and consumes 29 to 33 mA depending on voltage and frequency. The part is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for reliability and environmental robustness.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |