SiTime Corporation LVCMOS Oscillators SiT8208AC-22-28E-12.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible ultra-performance oscillator offering any frequency from 1 to 80 MHz with six-decimal accuracy, designed as a drop-in replacement for quartz oscillators. It is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, supporting supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. Output rise and fall times are 2 ns maximum into a 15 pF load. The device meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible ultra-performance oscillator offering any frequency from 1 to 80 MHz with six-decimal accuracy, designed as a drop-in replacement for quartz oscillators. It is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Frequency stability ranges from ±10 to ±50 ppm, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, supporting supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. Output rise and fall times are 2 ns maximum into a 15 pF load. The device meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-22-28E-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-22-28E-12.000000
LVCMOS Oscillators SiT8208AC-22-28E-12.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-22-28E-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30158-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers