The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports operating temperatures from -40 to +85 °C (industrial) and provides frequency stability as low as ±10 PPM. It delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and features power supply options of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The oscillator consumes 29 to 33 mA depending on supply voltage and operates with a 15 pF load. It complies with RoHS and REACH standards, meets MIL-STD-883F and JESD22 reliability tests, and has an estimated reliability of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-25E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |