The SiT8208 is a silicon oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and features LVCMOS/LVTTL output compatible with supply voltages of 1.71 to 3.63 V. It supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, has a 2 FIT failure rate or 500 million hour MTBF, and meets RoHS and REACH compliance. The device is a pin-to-pin replacement for quartz oscillators and includes programmable features for instant samples.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |