The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with LVCMOS/LVTTL compatible output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and includes OE and ST control pins for enable and standby modes. It meets RoHS and REACH standards, supports a 1.71 to 3.63 V supply range, and has a 2 FIT failure rate or 500 million hour MTBF. The part is Pb-free and complies with MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-28E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |