The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with ±10 to ±50 ppm frequency stability, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes, features 100% pin-to-pin compatibility with quartz oscillators, and meets RoHS and REACH standards. Operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA depending on voltage and frequency. Includes OE and ST control pins for enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-18S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |