SiTime Corporation Oscillators - SIT8102AC-33-33E-25.00000 SIT8102AC-33-33E-25.00000

Description
Manufacturer: SiTIME Win Source Part Number: 794419-SIT8102AC-33- 33E-25.00000 Series: SiT8102 Packaging: Bulk Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±15ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 50μA Alternative Parts (Cross-Reference): EMK23E2H-25.000M; EMK23E2H-25.000M TR; K30-3C0-SE25.0000; F535L-25-T1; Introduction Date: September 15, 2010 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 794419-SIT8102AC-33- 33E-25.00000 Series: SiT8102 Packaging: Bulk Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±15ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 50μA Alternative Parts (Cross-Reference): EMK23E2H-25.000M; EMK23E2H-25.000M TR; K30-3C0-SE25.0000; F535L-25-T1; Introduction Date: September 15, 2010 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8102AC-33-33E-25.00000 - 794419-SIT8102AC-33-33E-25.00000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8102AC-33-33E-25.00000
794419-SIT8102AC-33-33E-25.00000
Oscillators - SIT8102AC-33-33E-25.00000 794419-SIT8102AC-33-33E-25.00000
Manufacturer: SiTIME Win Source Part Number: 794419-SIT8102AC-33- 33E-25.00000 Series: SiT8102 Packaging: Bulk Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±15ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 50μA Alternative Parts (Cross-Reference): EMK23E2H-25.000M; EMK23E2H-25.000M TR; K30-3C0-SE25.0000; F535L-25-T1; Introduction Date: September 15, 2010 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: SiTIME
Win Source Part Number: 794419-SIT8102AC-33-33E-25.00000
Series: SiT8102
Packaging: Bulk
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±15ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Maximum Supply Current: 26mA
Current - Supply (Disable) (Maximum): 50μA
Alternative Parts (Cross-Reference): EMK23E2H-25.000M; EMK23E2H-25.000M TR; K30-3C0-SE25.0000; F535L-25-T1;
Introduction Date: September 15, 2010
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Oscillators - 1473-1295-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1295-ND
Oscillators 1473-1295-ND
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 794419-SIT8102AC-33-33E-25.00000 1473-1295-ND
Product Name Oscillators - SIT8102AC-33-33E-25.00000 Oscillators
Oscillator Type MEMS (Silicon) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 15 ppm 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-9775-48.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510ABB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-258-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details