ECS Inc. International Surface Mount Oscillators ECOC-9775-48.000-DN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-9775 is a LVCMOS OCXO oscillator with a 9.7 x 7.5 x 5.65 mm SMD package, designed for 5G, Small Cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 48.000 MHz with a frequency stability of ±20 ppb over -40 to +85°C and a frequency tolerance of ±500 ppb at +25°C. Initial warm-up time is 3 minutes, with steady-state current consumption of 200 mA at +25°C. Phase noise is -162 dBc/Hz at 10 kHz offset for a 10 MHz output. The output is LVCMOS with 15 pF load, VOH of 2.97 V, and VOL of 0.3 V. It meets RoHS compliance with gold lead finish. The part number ECOC-9775-48.000-DN-TR matches the series, with frequency and stability specified by the suffix.

Datasheet Summary
Powered by GS/AI

The ECOC-9775 is a LVCMOS OCXO oscillator with a 9.7 x 7.5 x 5.65 mm SMD package, designed for 5G, Small Cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 48.000 MHz with a frequency stability of ±20 ppb over -40 to +85°C and a frequency tolerance of ±500 ppb at +25°C. Initial warm-up time is 3 minutes, with steady-state current consumption of 200 mA at +25°C. Phase noise is -162 dBc/Hz at 10 kHz offset for a 10 MHz output. The output is LVCMOS with 15 pF load, VOH of 2.97 V, and VOL of 0.3 V. It meets RoHS compliance with gold lead finish. The part number ECOC-9775-48.000-DN-TR matches the series, with frequency and stability specified by the suffix.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-9775-48.000-DN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-9775-48.000-DN-TR
Surface Mount Oscillators ECOC-9775-48.000-DN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECOC-9775-48.000-DN-TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC OCXO 48.000MHZ LVCMOS

XTAL OSC OCXO 48.000MHZ LVCMOS

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-9775-48.000-DN-TR 50-ECOC-9775-48.000-DN-TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X127-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-400-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Oscillators - XC262-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details