SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J4-XXS-11.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small, ultra-low power oscillator designed for battery-powered wearable, IoT, and mobile applications. It is packaged in a 1.5 mm x 0.8 mm CSP package and weighs 1.28 mg. The device operates from 1.62 V to 3.63 V with a current consumption of 60 µA at 3.072 MHz and 160 µA at 12 MHz, and offers frequency stability as low as ±50 ppm over the industrial temperature range of -40°C to 85°C. The output is LVCMOS with programmable drive strength, and the device is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small, ultra-low power oscillator designed for battery-powered wearable, IoT, and mobile applications. It is packaged in a 1.5 mm x 0.8 mm CSP package and weighs 1.28 mg. The device operates from 1.62 V to 3.63 V with a current consumption of 60 µA at 3.072 MHz and 160 µA at 12 MHz, and offers frequency stability as low as ±50 ppm over the industrial temperature range of -40°C to 85°C. The output is LVCMOS with programmable drive strength, and the device is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J4-XXS-11.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J4-XXS-11.000000
1 to 26 MHz Oscillators SiT8021AC-J4-XXS-11.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J4-XXS-11.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details