SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J4-18S-3.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator offering output frequencies from 1 to 26 MHz with ±50 ppm frequency stability and operating from 1.62 V to 3.63 V. It consumes 60 µA at 3.072 MHz and 1.8 V with no load, and features a 1.5 mm × 0.8 mm package weighing 1.28 mg. The device operates from -40°C to 85°C, supports programmable output drive strength, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator offering output frequencies from 1 to 26 MHz with ±50 ppm frequency stability and operating from 1.62 V to 3.63 V. It consumes 60 µA at 3.072 MHz and 1.8 V with no load, and features a 1.5 mm × 0.8 mm package weighing 1.28 mg. The device operates from -40°C to 85°C, supports programmable output drive strength, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J4-18S-3.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J4-18S-3.000000
1 to 26 MHz Oscillators SiT8021AC-J4-18S-3.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J4-18S-3.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details