SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J3-XXS-14.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, low-power oscillator designed for wearable, IoT, and mobile devices, offering a frequency range of 1 to 26 MHz with stability as low as ±50 ppm. It is housed in a 1.5 mm × 0.8 mm CSP package and weighs 1.28 mg. Operating from 1.62 V to 3.63 V, it consumes 60 µA at 3.072 MHz and 110 µA at 6.144 MHz with no load. The device supports industrial temperature range from -40°C to 85°C, features programmable output drive strength, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, low-power oscillator designed for wearable, IoT, and mobile devices, offering a frequency range of 1 to 26 MHz with stability as low as ±50 ppm. It is housed in a 1.5 mm × 0.8 mm CSP package and weighs 1.28 mg. Operating from 1.62 V to 3.63 V, it consumes 60 µA at 3.072 MHz and 110 µA at 6.144 MHz with no load. The device supports industrial temperature range from -40°C to 85°C, features programmable output drive strength, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J3-XXS-14.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J3-XXS-14.000000
1 to 26 MHz Oscillators SiT8021AC-J3-XXS-14.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J3-XXS-14.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31307-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1093136-SIT1532AI-J4-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.0328 MHz
View Details
3 suppliers