SiTime Corporation 1 to 26 MHz Oscillators SIT8021AC-J3-18S-26.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low-power oscillator with a frequency range of 1 to 26 MHz, designed for power- and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm CSP and weighs 1.28 mg. The device operates over a supply voltage range of 1.62 V to 3.63 V, consuming 60 µA at 3.072 MHz and 160 µA at 12 MHz with no load. Frequency stability is specified as low as ±50 ppm over the industrial temperature range of −40°C to +85°C. It features programmable output drive strength, RoHS and REACH compliance, and a typical startup time of 75 ms. The part meets JESD22-A115 ESD protection of 2000 V HBM and JESD78 latch-up compliance.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low-power oscillator with a frequency range of 1 to 26 MHz, designed for power- and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm CSP and weighs 1.28 mg. The device operates over a supply voltage range of 1.62 V to 3.63 V, consuming 60 µA at 3.072 MHz and 160 µA at 12 MHz with no load. Frequency stability is specified as low as ±50 ppm over the industrial temperature range of −40°C to +85°C. It features programmable output drive strength, RoHS and REACH compliance, and a typical startup time of 75 ms. The part meets JESD22-A115 ESD protection of 2000 V HBM and JESD78 latch-up compliance.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SIT8021AC-J3-18S-26.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SIT8021AC-J3-18S-26.000000
1 to 26 MHz Oscillators SIT8021AC-J3-18S-26.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8021AC-J3-18S-26.000000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 26.0000MHZ LVCMOS SM

MEMS OSC XO 26.0000MHZ LVCMOS SM

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8021AC-J3-18S-26.000000 1473-SIT8021AC-J3-18S-26.000000-ND
Product Name 1 to 26 MHz Oscillators Oscillators
Package / Form Factor 1.5x0.8 Surface Mount; 4-UFBGA, CSPBGA
Frequency 26 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0300.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details