SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J3-18S-23.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small, ultra-low power oscillator in a 1.5 mm × 0.8 mm package, designed for power- and space-constrained applications such as wearables and IoT devices. It consumes 60 µA at 3.072 MHz and 1.8 V with no load, and operates over a temperature range of -40°C to 85°C with frequency stability as low as ±50 ppm. The device supports programmable output drive strength, has a supply voltage range of 1.62 V to 3.63 V, and is RoHS and REACH compliant with an ultra-light weight of 1.28 mg.

Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small, ultra-low power oscillator in a 1.5 mm × 0.8 mm package, designed for power- and space-constrained applications such as wearables and IoT devices. It consumes 60 µA at 3.072 MHz and 1.8 V with no load, and operates over a temperature range of -40°C to 85°C with frequency stability as low as ±50 ppm. The device supports programmable output drive strength, has a supply voltage range of 1.62 V to 3.63 V, and is RoHS and REACH compliant with an ultra-light weight of 1.28 mg.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J3-18S-23.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J3-18S-23.000000
1 to 26 MHz Oscillators SiT8021AC-J3-18S-23.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J3-18S-23.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-32148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-1032-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers