SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz, LVCMOS/HCMOS compatible output, and industry-standard package options including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over industrial temperature range of -40°C to 85°C with frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load. Typical current consumption is 4.9 mA at 1.8 V and 125 MHz, with standby current as low as 0.6 µA at 1.8 V. Startup time is 5 ms, and output jitter is ≤4 ps peak-to-peak at 125 MHz. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009BIR12-30E-115.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |