The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS compatible output. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40°C to 85°C and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, consuming 4.9 mA typical at 1.8 V and 125 MHz. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and ±20 ppm frequency stability inclusive of temperature, voltage, and aging variations. The part is RoHS and REACH compliant, with MIL-STD-883F and JESD22 environmental compliance, and MSL1 moisture sensitivity.
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009BIF13-33E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |