SiTime Corporation LVCMOS Oscillators SiT8009BIE73-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz, designed as a pin-to-pin replacement for quartz-based XOs. It features LVCMOS/HCMOS compatible output, operates over a temperature range of -40°C to 85°C, and consumes 4.9 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for extended battery life and a startup time of 5 ms. The device is RoHS and REACH compliant, with frequency stability as tight as ±20 ppm over operating conditions. Standby current is as low as 0.6 µA at 1.8 V. It is ideal for networking, embedded systems, and high-speed interfaces such as Ethernet, PCI-E, and DDR.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz, designed as a pin-to-pin replacement for quartz-based XOs. It features LVCMOS/HCMOS compatible output, operates over a temperature range of -40°C to 85°C, and consumes 4.9 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for extended battery life and a startup time of 5 ms. The device is RoHS and REACH compliant, with frequency stability as tight as ±20 ppm over operating conditions. Standby current is as low as 0.6 µA at 1.8 V. It is ideal for networking, embedded systems, and high-speed interfaces such as Ethernet, PCI-E, and DDR.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIE73-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIE73-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1541-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details