SiTime Corporation LVCMOS Oscillators SiT8009BIE23-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a low-power, high-frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over frequency ranges from 115 to 137 MHz and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, a 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content. It meets MIL-STD-883F and JESD22 environmental standards and is suitable for applications including GPON/EPON, network switches, routers, servers, and embedded systems.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a low-power, high-frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over frequency ranges from 115 to 137 MHz and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, a 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content. It meets MIL-STD-883F and JESD22 environmental standards and is suitable for applications including GPON/EPON, network switches, routers, servers, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIE23-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIE23-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details