SiTime Corporation LVCMOS Oscillators SiT8009BI-22-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XO devices. It operates over industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device consumes 4.9 mA typical at 1.8 V and supports standby current as low as 0.6 µA. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The part includes an output enable and standby function, with input logic levels compatible with CMOS and a 0.1 µF decoupling capacitor required between Vdd and GND.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XO devices. It operates over industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device consumes 4.9 mA typical at 1.8 V and supports standby current as low as 0.6 µA. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The part includes an output enable and standby function, with input logic levels compatible with CMOS and a 0.1 µF decoupling capacitor required between Vdd and GND.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BI-22-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BI-22-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details