SiTime Corporation LVCMOS Oscillators SiT8009BC-72-18E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator operates over an industrial temperature range of -40°C to 85°C, draws 4.9 mA typical at 1.8 V supply, and features standby mode with current consumption as low as 0.6 µA. It has a startup time of 5 ms and maintains frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator operates over an industrial temperature range of -40°C to 85°C, draws 4.9 mA typical at 1.8 V supply, and features standby mode with current consumption as low as 0.6 µA. It has a startup time of 5 ms and maintains frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BC-72-18E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BC-72-18E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1537-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details