SiTime Corporation LVCMOS Oscillators SiT8009BC-71-XXE-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator designed as a drop-in replacement for quartz oscillators, with an output frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with frequency stability as low as ±20 ppm. Typical power consumption is 4.9 mA at 1.8 V and 125 MHz. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator designed as a drop-in replacement for quartz oscillators, with an output frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with frequency stability as low as ±20 ppm. Typical power consumption is 4.9 mA at 1.8 V and 125 MHz. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BC-71-XXE-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BC-71-XXE-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details