SiTime Corporation LVCMOS Oscillators SiT8009BC-23-33S-115.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS oscillator with an output frequency range of 115 to 137 MHz. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, with frequency stability as tight as ±20 ppm and typical current consumption of 4.9 mA at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and OE/ST pins for output control. The part is RoHS and REACH compliant, with push-pull output compatible with LVCMOS/HCMOS logic levels.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS oscillator with an output frequency range of 115 to 137 MHz. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, with frequency stability as tight as ±20 ppm and typical current consumption of 4.9 mA at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and OE/ST pins for output control. The part is RoHS and REACH compliant, with push-pull output compatible with LVCMOS/HCMOS logic levels.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BC-23-33S-115.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BC-23-33S-115.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details