SiTime Corporation LVCMOS Oscillators SiT8009BC-11-33S-115.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over frequency ranges from 115 to 137 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on conditions. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It offers a 5 ms startup time, standby current as low as 0.6 µA at 1.8 V, and industrial temperature range from -40°C to 85°C. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part supports output enable and standby modes with OE/ST pin functionality.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over frequency ranges from 115 to 137 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on conditions. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It offers a 5 ms startup time, standby current as low as 0.6 µA at 1.8 V, and industrial temperature range from -40°C to 85°C. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part supports output enable and standby modes with OE/ST pin functionality.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BC-11-33S-115.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BC-11-33S-115.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details