SiTime Corporation LVCMOS Oscillators SiT8009AIR83-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for reduced power. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. It is RoHS and REACH compliant, with JEDEC-standard moisture sensitivity and environmental compliance to MIL-STD-883F and JESD22 methods.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for reduced power. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. It is RoHS and REACH compliant, with JEDEC-standard moisture sensitivity and environmental compliance to MIL-STD-883F and JESD22 methods.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AIR83-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AIR83-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details