SiTime Corporation LVCMOS Oscillators SiT8009AC-11-18E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz XOs. It operates over industrial temperature ranges from -40°C to 85°C with frequency stability as tight as ±20 ppm. Typical current consumption is 4.9 mA at 1.8 V and 125 MHz, and it supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with sub-microamp current draw and a fast 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, and halogen-free compliant, with no automotive or aerospace qualifications stated for this model. Physical size and power characteristics are consistent across the SiT8009B series.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz XOs. It operates over industrial temperature ranges from -40°C to 85°C with frequency stability as tight as ±20 ppm. Typical current consumption is 4.9 mA at 1.8 V and 125 MHz, and it supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with sub-microamp current draw and a fast 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, and halogen-free compliant, with no automotive or aerospace qualifications stated for this model. Physical size and power characteristics are consistent across the SiT8009B series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AC-11-18E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AC-11-18E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details