The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It offers LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with a supply voltage range of 1.62 V to 3.63 V. The part is a drop-in replacement for quartz oscillators and is suitable for applications such as SSD, IP cameras, and high-speed serial interfaces.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIT71-33E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |