The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device provides LVCMOS/HCMOS compatible output, features a 5 ms startup time, and includes standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogens, or antimony. It is designed as a pin-to-pin replacement for quartz oscillators and supports applications in high-speed serial protocols and consumer electronics.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIT12-30E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |