The SiT8008B is a low power programmable oscillator with an output frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It provides a pin-to-pin drop-in replacement for quartz-based XOs and operates over the industrial temperature range of -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and a standby current as low as 0.2 µA. It features a fast startup time of 5 ms and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIR23-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |