SiTime Corporation LVCMOS Oscillators SiT8008BIR21-30N-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz-based XO devices and supports LVCMOS/HCMOS output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.2 µA. It features a 5 ms startup time and meets RoHS and REACH compliance. The part is not qualified for automotive or aerospace use; related devices are recommended for those applications.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz-based XO devices and supports LVCMOS/HCMOS output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.2 µA. It features a 5 ms startup time and meets RoHS and REACH compliance. The part is not qualified for automotive or aerospace use; related devices are recommended for those applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIR21-30N-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIR21-30N-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details