SiTime Corporation LVCMOS Oscillators SiT8008BIL82-33E-25.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power, programmable oscillator that generates any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. It consumes 3.5 mA typical at 1.8 V and features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode for reduced power consumption. It is qualified for operating voltages from 1.62 V to 3.63 V and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power, programmable oscillator that generates any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. It consumes 3.5 mA typical at 1.8 V and features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode for reduced power consumption. It is qualified for operating voltages from 1.62 V to 3.63 V and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIL82-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIL82-33E-25.000000
LVCMOS Oscillators SiT8008BIL82-33E-25.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIL82-33E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details