SiTime Corporation LVCMOS Oscillators SiT8008BIL71-33E-30.720000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators and supports LVCMOS/HCMOS output. Operating temperature ranges from -40°C to 85°C, with a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. It features a 5 ms startup time, standby current as low as 0.2 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of temperature, supply, and aging variations. Devices are available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators and supports LVCMOS/HCMOS output. Operating temperature ranges from -40°C to 85°C, with a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. It features a 5 ms startup time, standby current as low as 0.2 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of temperature, supply, and aging variations. Devices are available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIL71-33E-30.720000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIL71-33E-30.720000
LVCMOS Oscillators SiT8008BIL71-33E-30.720000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIL71-33E-30.720000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details