SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with typical current consumption of 3.5 mA at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and provides frequency stability as tight as ±20 ppm. The device features a 5 ms startup time, standby mode with microamp-level current draw, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIL23-33N-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |