The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, designed as a drop-in replacement for quartz oscillators. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode with less than 2.5 µA current. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with MSL1 moisture sensitivity rating and compliance to MIL-STD-883F and JESD22 standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIL12-30E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |