The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIL11-30E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |