The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm across an operating temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V and 20 MHz, and has a 5 ms startup time. The output is LVCMOS/HCMOS compatible with a 45% to 55% duty cycle, rise and fall times up to 2.7 ns, and supports standby mode with current as low as 0.2 µA. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. The exact part number SiT8008BIF73-18N-33.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIF73-18N-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |