The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz, offering ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates on supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V with no load. The device features a fast 5 ms startup time, standby mode with current as low as 0.2 µA, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIF21-18E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |