SiTime Corporation LVCMOS Oscillators SiT8008BIE21-33E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIE21-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIE21-33E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - CS00094AC-J5-DCC-32.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details