The SiT8008B is a low power programmable oscillator generating any frequency from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.2 µA. The device offers LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-83-33E-14.700000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |