The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V and 20 MHz. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby current as low as 0.2 µA at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm and complies with RoHS, REACH, and MSL1 specifications. The part number SiT8008BI-81-33E-20.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-81-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |