SiTime Corporation LVCMOS Oscillators SiT8008BI-81-18E-19.660800

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power, programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and a supply voltage range of 1.62 V to 3.63 V. It features LVCMOS/HCMOS output, standby mode consuming as low as 0.2 μrA, and a 5 ms startup time. Available in industry-standard packages including 2.0 × 1.6, 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it operates from -40°C to 85°C and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power, programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and a supply voltage range of 1.62 V to 3.63 V. It features LVCMOS/HCMOS output, standby mode consuming as low as 0.2 μrA, and a 5 ms startup time. Available in industry-standard packages including 2.0 × 1.6, 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it operates from -40°C to 85°C and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-81-18E-19.660800 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-81-18E-19.660800
LVCMOS Oscillators SiT8008BI-81-18E-19.660800
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-81-18E-19.660800
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details