SiTime Corporation LVCMOS Oscillators SiT8008BI-73-33E-20.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-73-33E-20.000000 is a low-power programmable oscillator generating a precise 20 MHz output, designed as a drop-in replacement for quartz XOs. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device features a 5 ms startup time, standby current as low as 0.2 µA, and LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-73-33E-20.000000 is a low-power programmable oscillator generating a precise 20 MHz output, designed as a drop-in replacement for quartz XOs. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device features a 5 ms startup time, standby current as low as 0.2 µA, and LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-73-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-73-33E-20.000000
LVCMOS Oscillators SiT8008BI-73-33E-20.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-73-33E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details