SiTime Corporation 3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS SIT8008BI-73-30E-48.000000

Description
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Description
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS - 707-SIT8008BI-73-30E-48.000000 - Utmel Electronic Limited
Hong Kong, China
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
707-SIT8008BI-73-30E-48.000000
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS 707-SIT8008BI-73-30E-48.000000
3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS

3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-73-30E-48.000000
Product Name 3V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DEAA50M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers