Crane Aerospace & Electronics Oscillators Direct Synthesizer

Description
Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 27,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
Request a Quote Datasheet
Description
Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 27,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 27,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
  • Frequency Min (MHz) | 8,000
  • Frequency Max (MHz) | 27,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 13.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number Direct Synthesizer
Product Name Oscillators
Frequency 8000 to 27000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details