Texas Instruments Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators LMK61E2-I6SIAR

Description
PROTOTYPE
Description
PROTOTYPE

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
LMK61E2-I6SIAR
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators LMK61E2-I6SIAR
PROTOTYPE

PROTOTYPE

Supplier's Site
Programmable Timers and Oscillators - LMK61E2-I6SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E2-I6SIAR
Programmable Timers and Oscillators LMK61E2-I6SIAR
VCO IC 10MHz ~ 1GHz 8-QFM (7x5)

VCO IC 10MHz ~ 1GHz 8-QFM (7x5)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number LMK61E2-I6SIAR LMK61E2-I6SIAR
Product Name Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type VCO; VCO VCO; VCO
Frequency 10 to 1000 MHz 10 to 1000 MHz
Package / Form Factor Surface Mount; 8-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321547-CD4541BPW - Win Source Electronics
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BBA106M250BAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers