The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
| SiTime Corporation | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | SIT8008BI-73-25E-50.000000 | 1473-SIT8008BI-73-25E-50.000000-ND | 707-SIT8008BI-73-25E-50.000000 |
| Product Name | LVCMOS Oscillators | Oscillators | 2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead | |
| Frequency | 50 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |