The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz accurate to six decimal places, with ±20 ppm frequency stability and operation from -40°C to 85°C. It supports continuous supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and delivers LVCMOS/HCMOS output with 5 ms startup time. Available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it includes standby mode, RoHS and REACH compliance, and is pin-compatible with quartz oscillators.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-72-YYN-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |