The SiT8008B is a low-power programmable oscillator capable of generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz-based XO devices and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C, has a supply voltage range of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The output is LVCMOS/HCMOS compatible with frequency stability as low as ±20 ppm including aging and temperature variation. It supports standby mode with microamp-level current draw and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Low Power Oscillator
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-72-33E-50.000000 | 1473-SIT8008BI-72-33E-50.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |