The SiT8008B series is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS outputs, a 5 ms startup time, and standby mode with current as low as 0.2 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-23-33S-33.333333 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |