SiTime Corporation 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS SIT8008BI-23-18E-65.000000

Description
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Description
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT8008BI-23-18E-65.000000 - Utmel Electronic Limited
Hong Kong, China
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT8008BI-23-18E-65.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT8008BI-23-18E-65.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-23-18E-65.000000
Product Name 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details